3M 3M 9709SL Conductive Tape - 14 in Width x 108 yd Length - 2 mil Thick - Electrically Conductive - 23891 70006417516

Description
3M 9709SL conductive tape comes in a 14 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M 9709SL conductive tape comes in a 14 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 9709SL Conductive Tape - 14 in Width x 108 yd Length - 2 mil Thick - Electrically Conductive - 23891 - 051115-23891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9709SL Conductive Tape - 14 in Width x 108 yd Length - 2 mil Thick - Electrically Conductive - 23891
051115-23891
3M 9709SL Conductive Tape - 14 in Width x 108 yd Length - 2 mil Thick - Electrically Conductive - 23891 051115-23891
3M 9709SL conductive tape comes in a 14 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M 9709SL conductive tape comes in a 14 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +60 F to +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-23891
Product Name 3M 9709SL Conductive Tape - 14 in Width x 108 yd Length - 2 mil Thick - Electrically Conductive - 23891
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Film Electrical Insulating Tape - 904-1 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details