3M 3M 4466 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 62 mil Thick - 23505 70006412954

Description
3M 4466 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 62 mil thickness.
Description
3M 4466 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4466 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 62 mil Thick - 23505 - 051115-23505 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4466 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 62 mil Thick - 23505
051115-23505
3M 4466 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 62 mil Thick - 23505 051115-23505
3M 4466 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 62 mil thickness.

3M 4466 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23505
Product Name 3M 4466 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 62 mil Thick - 23505
Type Transfer
Color Black
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details