3M 3M 9038W White Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 58837 70006409067

Description
3M 9038W white splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 9038W white splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 9038W White Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 58837 - 048011-58837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9038W White Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 58837
048011-58837
3M 9038W White Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 58837 048011-58837
3M 9038W white splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 9038W white splicing & core starting tape comes in a 4 in width, 60 yd length, uses a repulpable adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58837
Product Name 3M 9038W White Splicing & Core Starting Tape - 4 in Width x 60 yd Length - 3 mil Thick - Repulpable Paper Liner - 58837
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fasson 0852 WMP -VR-R - 0852 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0123 inches (0.3124 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details