3M 3M 96042 Clear Bonding Tape - 25 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96332 70006396934

Description
3M 96042 clear bonding tape comes in a 25 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M 96042 clear bonding tape comes in a 25 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M 96042 Clear Bonding Tape - 25 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96332 - 051138-96332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 96042 Clear Bonding Tape - 25 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96332
051138-96332
3M 96042 Clear Bonding Tape - 25 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96332 051138-96332
3M 96042 clear bonding tape comes in a 25 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M 96042 clear bonding tape comes in a 25 in width, 60 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96332
Product Name 3M 96042 Clear Bonding Tape - 25 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96332
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Skived PTFE Tape - 204-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0130 inches (0.3302 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details