3M 3M Scotchmate SJ3506 White Hook & Loop Tape - Hook with 1400 hooks/in Stem Count - 8 in Width x 100 yd Length - 58897 70006409570

Description
3M Scotchmate SJ3506 white hook & loop tape comes in a 8 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 1400 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3506 white hook & loop tape comes in a 8 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 1400 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3506 White Hook & Loop Tape - Hook with 1400 hooks/in Stem Count - 8 in Width x 100 yd Length - 58897 - 048011-58897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3506 White Hook & Loop Tape - Hook with 1400 hooks/in Stem Count - 8 in Width x 100 yd Length - 58897
048011-58897
3M Scotchmate SJ3506 White Hook & Loop Tape - Hook with 1400 hooks/in Stem Count - 8 in Width x 100 yd Length - 58897 048011-58897
3M Scotchmate SJ3506 white hook & loop tape comes in a 8 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 1400 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3506 white hook & loop tape comes in a 8 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 1400 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58897
Product Name 3M Scotchmate SJ3506 White Hook & Loop Tape - Hook with 1400 hooks/in Stem Count - 8 in Width x 100 yd Length - 58897
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details