3M 3M R3127 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 4.5 mil Thick - 25356 70006428752

Description
3M R3127 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3127 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3127 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 4.5 mil Thick - 25356 - 051115-25356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3127 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 4.5 mil Thick - 25356
051115-25356
3M R3127 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 4.5 mil Thick - 25356 051115-25356
3M R3127 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3127 white splicing & core starting tape comes in a 3 in width, 60 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25356
Product Name 3M R3127 White Splicing & Core Starting Tape - 3 in Width x 60 yd Length - 4.5 mil Thick - 25356
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details