3M 3M R3287 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25340 70006428620

Description
3M R3287 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.
Description
3M R3287 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Suppliers

Company
Product
Description
Supplier Links
3M R3287 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25340 - 051115-25340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3287 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25340
051115-25340
3M R3287 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25340 051115-25340
3M R3287 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

3M R3287 white splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25340
Product Name 3M R3287 White Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25340
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details