3M 1449 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -25 F to +250 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-96187 |
| Product Name | 3M 1449 Aluminum Tape - 1 3/4 in Width x 60 yd Length - 2.6 mil Total Thickness - 96187 |
| Width | 1.75 inches (44.45 mm) |