3M 3M 3311 Aluminum Tape - 60 in Width x 600 yd Length - 3.6 mil Total Thickness - 58757 70006408325

Description
3M 3311 aluminum tape comes in a 60 in width, 600 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3311 aluminum tape comes in a 60 in width, 600 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3311 Aluminum Tape - 60 in Width x 600 yd Length - 3.6 mil Total Thickness - 58757 - 048011-58757 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3311 Aluminum Tape - 60 in Width x 600 yd Length - 3.6 mil Total Thickness - 58757
048011-58757
3M 3311 Aluminum Tape - 60 in Width x 600 yd Length - 3.6 mil Total Thickness - 58757 048011-58757
3M 3311 aluminum tape comes in a 60 in width, 600 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3311 aluminum tape comes in a 60 in width, 600 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58757
Product Name 3M 3311 Aluminum Tape - 60 in Width x 600 yd Length - 3.6 mil Total Thickness - 58757
Width 60 inches (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Co-Extruded Multi-Polymer Tape - 2A05 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details