3M 3M 4492 Black Foam Mounting Tape - 1/4 in Width x 72 yd Length - 1/32 in Thick - 23516 70006413044

Description
3M 4492 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492 Black Foam Mounting Tape - 1/4 in Width x 72 yd Length - 1/32 in Thick - 23516 - 051115-23516 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492 Black Foam Mounting Tape - 1/4 in Width x 72 yd Length - 1/32 in Thick - 23516
051115-23516
3M 4492 Black Foam Mounting Tape - 1/4 in Width x 72 yd Length - 1/32 in Thick - 23516 051115-23516
3M 4492 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492 black foam mounting tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23516
Product Name 3M 4492 Black Foam Mounting Tape - 1/4 in Width x 72 yd Length - 1/32 in Thick - 23516
Type Transfer
Color Black
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Glass-Cloth - 2916-7 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details