3M 3M Scotchmate SJ3527N Beige Hook & Loop Tape - Loop - 1.5 in Width x 50 yd Length - 58403 70006405669

Description
3M Scotchmate SJ3527N beige hook & loop tape comes in a 1.5 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3527N beige hook & loop tape comes in a 1.5 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3527N Beige Hook & Loop Tape - Loop - 1.5 in Width x 50 yd Length - 58403 - 048011-58403 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3527N Beige Hook & Loop Tape - Loop - 1.5 in Width x 50 yd Length - 58403
048011-58403
3M Scotchmate SJ3527N Beige Hook & Loop Tape - Loop - 1.5 in Width x 50 yd Length - 58403 048011-58403
3M Scotchmate SJ3527N beige hook & loop tape comes in a 1.5 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3527N beige hook & loop tape comes in a 1.5 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58403
Product Name 3M Scotchmate SJ3527N Beige Hook & Loop Tape - Loop - 1.5 in Width x 50 yd Length - 58403
Color Beige
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details