3M 3M 4496 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23739 70006414992

Description
3M 4496 white foam mounting tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4496 white foam mounting tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23739 - 051115-23739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23739
051115-23739
3M 4496 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23739 051115-23739
3M 4496 white foam mounting tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4496 white foam mounting tape comes in a 48 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23739
Product Name 3M 4496 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23739
Type Transfer
Color White
Width 48 inches (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
Ultra Tack Tape - 2821-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details