3M 3M 4496 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 23528 70006413143

Description
3M 4496 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4496 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 23528 - 051115-23528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 23528
051115-23528
3M 4496 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 23528 051115-23528
3M 4496 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4496 black foam mounting tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23528
Product Name 3M 4496 Black Foam Mounting Tape - 1/4 in Width x 36 yd Length - 1/16 in Thick - 23528
Type Transfer
Color Black
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Skived PTFE - 215-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details