3M 3M 9496LE Clear Bonding Tape - 24 in Width x 36 in Length - 6.7 mil Thick - Kraft Paper Liner - 97370 70006410719

Description
3M 9496LE clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 1 box per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9496LE clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 1 box per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9496LE Clear Bonding Tape - 24 in Width x 36 in Length - 6.7 mil Thick - Kraft Paper Liner - 97370 - 021200-97370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9496LE Clear Bonding Tape - 24 in Width x 36 in Length - 6.7 mil Thick - Kraft Paper Liner - 97370
021200-97370
3M 9496LE Clear Bonding Tape - 24 in Width x 36 in Length - 6.7 mil Thick - Kraft Paper Liner - 97370 021200-97370
3M 9496LE clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 1 box per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9496LE clear bonding tape comes in a 24 in width, 36 in length, uses an acrylic adhesive and is packaged 1 box per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-97370
Product Name 3M 9496LE Clear Bonding Tape - 24 in Width x 36 in Length - 6.7 mil Thick - Kraft Paper Liner - 97370
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 1612920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.3543 inches (9 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details