3M 3M 5401 Tan Cloth Tape - 1 in Width x 36 yd Length - 9.3 mil Thick - 25089 70006427549

Description
3M 5401 tan cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.
Description
3M 5401 tan cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5401 Tan Cloth Tape - 1 in Width x 36 yd Length - 9.3 mil Thick - 25089 - 051115-25089 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5401 Tan Cloth Tape - 1 in Width x 36 yd Length - 9.3 mil Thick - 25089
051115-25089
3M 5401 Tan Cloth Tape - 1 in Width x 36 yd Length - 9.3 mil Thick - 25089 051115-25089
3M 5401 tan cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

3M 5401 tan cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25089
Product Name 3M 5401 Tan Cloth Tape - 1 in Width x 36 yd Length - 9.3 mil Thick - 25089
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details