3M 3M Scotchmate SJ3419FR Blue Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 58029 70006402997

Description
3M Scotchmate SJ3419FR blue hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3419FR blue hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3419FR Blue Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 58029 - 048011-58029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3419FR Blue Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 58029
048011-58029
3M Scotchmate SJ3419FR Blue Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 58029 048011-58029
3M Scotchmate SJ3419FR blue hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3419FR blue hook & loop tape comes in a 4 in width, 50 yd length and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58029
Product Name 3M Scotchmate SJ3419FR Blue Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 58029
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Ultra Tack Tape - 2811 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PET - Polyester
View Details