3M 3M 4462 Black Foam Mounting Tape - 48 in Width x 72 yd Length - 31 mil Thick - 23733 70006414935

Description
3M 4462 black foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.
Description
3M 4462 black foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Black Foam Mounting Tape - 48 in Width x 72 yd Length - 31 mil Thick - 23733 - 051115-23733 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 Black Foam Mounting Tape - 48 in Width x 72 yd Length - 31 mil Thick - 23733
051115-23733
3M 4462 Black Foam Mounting Tape - 48 in Width x 72 yd Length - 31 mil Thick - 23733 051115-23733
3M 4462 black foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

3M 4462 black foam mounting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23733
Product Name 3M 4462 Black Foam Mounting Tape - 48 in Width x 72 yd Length - 31 mil Thick - 23733
Type Transfer
Color Black
Width 48 inches (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Transfer Tape - 1159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0022 inches (0.0559 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details