3M 3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 25 yd Length - 25553 70006429461

Description
3M Scotchmate SJ3530 white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3530 white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 25 yd Length - 25553 - 051115-25553 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 25 yd Length - 25553
051115-25553
3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 25 yd Length - 25553 051115-25553
3M Scotchmate SJ3530 white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3530 white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25553
Product Name 3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 25 yd Length - 25553
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details