3M 3M 3380 Aluminum Tape - 4 in Width x 60 yd Length - 3.25 mil Total Thickness - 96258 70006396207

Description
3M 3380 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is heat-reflective, light-reflective, moisture-resistant and flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.
Description
3M 3380 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is heat-reflective, light-reflective, moisture-resistant and flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3380 Aluminum Tape - 4 in Width x 60 yd Length - 3.25 mil Total Thickness - 96258 - 051138-96258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3380 Aluminum Tape - 4 in Width x 60 yd Length - 3.25 mil Total Thickness - 96258
051138-96258
3M 3380 Aluminum Tape - 4 in Width x 60 yd Length - 3.25 mil Total Thickness - 96258 051138-96258
3M 3380 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is heat-reflective, light-reflective, moisture-resistant and flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.

3M 3380 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 15 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is heat-reflective, light-reflective, moisture-resistant and flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96258
Product Name 3M 3380 Aluminum Tape - 4 in Width x 60 yd Length - 3.25 mil Total Thickness - 96258
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details