3M 3M 4462 Black Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23497 70006412897

Description
3M 4462 black foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.
Description
3M 4462 black foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Black Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23497 - 051115-23497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4462 Black Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23497
051115-23497
3M 4462 Black Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23497 051115-23497
3M 4462 black foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

3M 4462 black foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 31 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23497
Product Name 3M 4462 Black Foam Mounting Tape - 2 in Width x 72 yd Length - 31 mil Thick - 23497
Type Transfer
Color Black
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Fiber Netting Reinforced 3 mil Acrylic Transfer - SSA1593 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0030 inches (0.0762 mm)
Peel 4.75 lbs/in (8.32 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details