3M 3M 4451 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 32 mil Thick - 25031 70006427192

Description
3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 32 mil thickness.
Description
3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 32 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4451 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 32 mil Thick - 25031 - 051115-25031 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4451 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 32 mil Thick - 25031
051115-25031
3M 4451 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 32 mil Thick - 25031 051115-25031
3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 32 mil thickness.

3M 4451 black foam mounting tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 32 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25031
Product Name 3M 4451 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 32 mil Thick - 25031
Type Transfer
Color Black
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High Performance Adhesive Transfer Tape - 7952MP - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details