3M 3M 5401 Tan Cloth Tape - 2 in Width x 36 yd Length - 9.3 mil Thick - 25027 70006427150

Description
3M 5401 tan cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.
Description
3M 5401 tan cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5401 Tan Cloth Tape - 2 in Width x 36 yd Length - 9.3 mil Thick - 25027 - 051115-25027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5401 Tan Cloth Tape - 2 in Width x 36 yd Length - 9.3 mil Thick - 25027
051115-25027
3M 5401 Tan Cloth Tape - 2 in Width x 36 yd Length - 9.3 mil Thick - 25027 051115-25027
3M 5401 tan cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

3M 5401 tan cloth tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25027
Product Name 3M 5401 Tan Cloth Tape - 2 in Width x 36 yd Length - 9.3 mil Thick - 25027
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Double Coated Urethane Foam Tape - 4056 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PU - Polyurethane
View Details