R. S. Hughes Company, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 3015TWF flashing tape comes in a 18 in width, 75 ft length and is packaged 1 roll per case. | |
| 3M 3015TWF flashing tape comes in a 4 in width, 25 yd length and is packaged 12 rolls per case. | |
| 3M 3015TWF flashing tape comes in a 6 in width, 75 ft length and is packaged 8 rolls per case. | |
| 3M 3015VP gray flashing tape comes in a 18 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 3015VP gray flashing tape comes in a 26 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 3015VP gray flashing tape comes in a 30 in width, 75 ft length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 3313HL copper tape comes in a 72 mm width, 182.8 m length, uses a conductive acrylic adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 3340 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature... | |
| 3M 3565 IW clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 18 rolls per case. Provides a tensile strength of 22 lb/in. When... | |
| 3M 401+ green masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 401+ green masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum... | |
| 3M 4026W white foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be... | |
| 3M 4026W white foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be... | |
| 3M 425 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 108 rolls per case boxed. When purchasing this product, consider... | |
| 3M 425 aluminum tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 1000 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 102 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 11/20 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 120 mm width, 55 m length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 125 mm width, 55 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 125 mm width, 55 m length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 127 mm width, 55 m length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 15 mm width, 55 m length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 150 mm width, 55 m length, uses an acrylic adhesive and is packaged 8 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 2 5/64 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 2 in width, 3 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 25 mm width, 10 m length, uses an acrylic adhesive and is packaged 35 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 25 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 254 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 3 in width, 360 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 3.2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case boxed. When purchasing this product, consider... | |
| 3M 425 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 30 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 30 mm width, 55 m length, uses an acrylic adhesive and is packaged 36 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 300 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 305 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 38 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 400 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 46 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 5/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 50 mm width, 10 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 500 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 510 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 6 mm width, 55 m length, uses an acrylic adhesive and is packaged 144 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 600 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 65 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 7 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 8 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 80 mm width, 200 m length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 9 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 96 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 1.625 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 100 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 150 mm width, 55 m length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 16 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 165 mm width, 300 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 170 mm width, 55 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 19 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 2 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 2 in width, 180 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 2.656 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 21 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 24 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 3 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 3 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 30 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 300 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 305 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 38 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4 4/5 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 7/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 9/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 9/25 in width, 300 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 4.359 in width, 300 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4.364 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4.364 in width, 300 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4.656 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 450 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 47 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 48 in width, 120 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 48 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 5.33 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 50 mm width, 50 m length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 6 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 6 18/25 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 6 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 6 in width, 360 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 6.625 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 76 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 8 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 85 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9 19/32 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 9 19/32 in width, 300 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 9 21/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 9 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 9.375 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9.38 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9.406 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 431 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the... | |
| 3M 431 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 102 mm width, 275 m length, uses an acrylic adhesive and is packaged 3 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 12 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 38 mm width, 50 m length, uses an acrylic adhesive and is packaged 32 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 63 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 75 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 80 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 438 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following... | |
| 3M 438 aluminum tape comes in a 2 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 24.25 in width, 100 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 38 mm width, 400 m length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature... | |
| 3M 439 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 250 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 3 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 6 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18... | |
| 3M 4496B black foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be... | |
| 3M 4496B black foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be... | |
| 3M 471 orange marking tape comes in a 2 in width, 36 yd length and uses an acrylic adhesive. This product is a single-sided adhesive marking tape. When purchasing this... | |
| 3M 501+ purple masking/painter's tape comes in a 12 mm width, 55 mm length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 individually wrapped rolls per case. Can be used... | |
| 3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 individually wrapped rolls per case. Can be used... | |
| 3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 5151PL brown slick surface tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in... | |
| 3M 5180 gray slick surface tape comes in a 8 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 5185 red surface protective tape comes in a 2 5/8 in width, 36 yd length, uses a silicone adhesive and is packaged 16 per case. When purchasing this product,... | |
| 3M 5185 red surface protective tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 per case. When purchasing this product, consider... | |
| 3M 5185 red surface protective tape comes in a 23 in width, 36 yd length, uses a silicone adhesive and is packaged 1 per case. When purchasing this product, consider... | |
| 3M 5185 red surface protective tape comes in a 3 15/16 in width, 36 yd length, uses a silicone adhesive and is packaged 12 per case. When purchasing this product,... | |
| 3M 5185 red surface protective tape comes in a 3 3/8 in width, 36 yd length, uses a silicone adhesive and is packaged 12 per case. When purchasing this product,... | |
| 3M 5185 red surface protective tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 per case. When purchasing this product, consider... | |
| 3M 5185 red surface protective tape comes in a 6 in width, 36 yd length, uses a silicone adhesive and is packaged 8 per case. When purchasing this product, consider... | |
| 3M 5700 Safety Stripe black / white marking tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. This... | |
| 3M 5S Safety Pack 471 Color Coding Starter Pack marking tape comes in a 2 in width, uses an acrylic adhesive and is packaged 8 rolls per pack, 1 pack... | |
| 3M 6147 kraft water activated tape comes in a 3 in width, 1000 ft length and uses a starch adhesive. When purchasing this product, consider the thickness. The variances in... | |
| 3M 7260M clear surface protective film/tape comes in a 12 in width, 14 in length, uses a rubber adhesive and is packaged 1000 bags per case, 30 cases per pallet. | |
| 3M 765 black / white warning tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. This product is a... | |
| 3M 765 black / white warning tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. This product is a... | |
| 3M 765DC black / white warning tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 12 individually wrapped rolls per case. This... | |
| 3M 8067-433 tan flashing tape comes in a 4 in width, 33 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 8067-475 tan flashing tape comes in a 4 in width, 75 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 8067-633 tan flashing tape comes in a 6 in width, 33 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 8067-675 tan flashing tape comes in a 6 in width, 75 ft length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 8068 sealing tape comes in a 2 in width, 20 yd length and is packaged 12 per case. | |
| 3M 8068-NL sealing tape comes in a 2 in width, 25 yd length and is packaged 24 per case. | |
| 3M 8068-NL sealing tape comes in a 3 in width, 25 yd length and is packaged 12 per case. | |
| 3M 8068-NL sealing tape comes in a 4 in width, 25 yd length and is packaged 8 per case. | |
| 3M 8068-NL sealing tape comes in a 60 in width, 25 yd length and is packaged 1 per case. | |
| 3M 8069 sealing tape comes in a 2 in width, 25 yd length and is packaged 24 per case. Can be used in the following temperature range: 0 F to... | |
| 3M 8069 sealing tape comes in a 3 in width, 25 yd length and is packaged 12 per case. Can be used in the following temperature range: 0 F to... | |
| 3M 8069 sealing tape comes in a 4 in width, 25 yd length and is packaged 8 per case. Can be used in the following temperature range: 0 F to... | |
| 3M 8069-3420 sealing tape comes in a 3/4 in width, 20 yd length and is packaged 12 per case. | |
| 3M 8087W white splicing & core starting tape comes in a 13 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 per case. This product is... | |
| 3M 8087W white splicing & core starting tape comes in a 14 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 per case. This product is... | |
| 3M 818CP green marking tape comes in a 1 3/8 in width, 32 in length and is packaged 80 pads per case. This product is a single-sided adhesive marking tape. | |
| 3M 8387 purple splicing tape comes in a 100 mm width, 50 m length and is packaged 12 per case. This product is a double-sided adhesive splicing tape. | |
| 3M 8412 clear masking/painter's tape comes in a 1/2 in width, 320 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following... | |
| 3M 8422 black splicing & core starting tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be... | |
| 3M 856 clear splicing & core starting tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Provides a... | |
| 3M 856 clear splicing & core starting tape comes in a 6 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Provides a... | |
| 3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a... | |
| 3M 8992 green masking/painter's tape comes in a 1.5 in width, 72 yd length, uses a silicone adhesive and is packaged 9 per case. Can be used in the following... | |
| 3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 6 per case. Can be used in the following... | |
| 3M 8997 light amber masking tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to... | |
| 3M 8997 light amber polyimide tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 8997 light amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 8997 light amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 8997 light amber polyimide tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 8997 light amber polyimide tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to... | |
| 3M 8997 light amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to... | |
| 3M 8997L light amber polyimide tape comes in a 19.7 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 8997L light amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 8997L light amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M 8998 dark amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to... | |
| 3M 8998 dark amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to... | |
| 3M 8998L dark amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M 9324 black damping automotive tape comes in a 8 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in... | |
| 3M 9502 clear transfer tape comes in a 48 in width, 360 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9832 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a... | |
| 3M 9969B blue splicing tape comes in a 144 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M black hook & loop tape comes in a 1 in width and 50 YD length. | |
| 3M black hook & loop tape comes in a 2 in width and 50 YD length. | |
| 3M Bondo 477 white repair automotive tape comes in a 2 ft width, 2 ft length and is packaged 6 rolls per case. | |
| 3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing... | |
| 3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing... | |
| 3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing... | |
| 3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing... | |
| 3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing... | |
| 3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing... | |
| 3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount 2205FL clear flexographic plate mounting tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount E1120-20 tan flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount E1520H purple flexographic plate mounting tape comes in a 21 5/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be... | |
| 3M Cushion-Mount H1520-23 purple flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 16.125 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 18 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 20 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 22 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 27 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 32 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 36 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M Cushion-Mount L1020 white flexographic plate mounting tape comes in a 54 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. When purchasing this... | |
| 3M DT11 black duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing... | |
| 3M DT11 silver duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing... | |
| 3M DT17 black duct tape comes in a 48 mm width, 32 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing... | |
| 3M DT8 silver duct tape comes in a 48 mm width, 54.8 m length, uses a synthetic rubber adhesive and is packaged 24 individually wrapped rolls per case. When purchasing... | |
| 3M Dynatron 688 repair automotive tape comes in a 8 ft width, 8 ft length and is packaged 1 per pack, 6 rolls per case. | |
| 3M Extreme Sealing 4411N clear seam sealing tape short roll comes in a 1 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M GT1 black gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 blue gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 brown gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 burgundy gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 electric blue gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 fluorescent blue gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 fluorescent green gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 fluorescent orange gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 fluorescent pink gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 fluorescent yellow gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 gray gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 green gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 olive drab gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT1 purple gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 red gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 tan gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 teal gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 white gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT1 yellow gaffer's tape comes in a 24 mm width, 50 m length and is packaged 48 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 black gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 blue gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 brown gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 burgundy gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 electric blue gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 fluorescent blue gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 fluorescent green gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 fluorescent orange gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 fluorescent pink gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 fluorescent yellow gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 gray gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 green gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 olive drab gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT2 purple gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 red gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 tan gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 teal gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 white gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT2 yellow gaffer's tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 black gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 brown gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 burgundy gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 electric blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 fluorescent blue gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 fluorescent green gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 fluorescent orange gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 fluorescent pink gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 fluorescent yellow gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 gray gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 green gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 olive drab gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. | |
| 3M GT3 purple gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 red gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 tan gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 teal gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 white gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M GT3 yellow gaffer's tape comes in a 72 mm width, 50 m length and is packaged 16 rolls per case. This product is a single-sided adhesive gaffer's tape. When... | |
| 3M Hand Masker M3000 handheld dispenser tape handheld dispenser is packaged 4 per case. Designed to be used with masking paper, masking tape. | |
| 3M Hand Masker MFB-12 masking/painter's tape comes in a 12 ft width, 400 ft length and is packaged 1 per case. | |
| 3M Highland 5910 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 12 packs... | |
| 3M R3177 blue splicing tape comes in a 120 mm width, 55 m length, uses a repulpable adhesive and is packaged 8 per case. This product is a single-sided adhesive... | |
| 3M R3177 white splicing tape comes in a 18 mm width, 110 m length, uses a repulpable adhesive and is packaged 12 per case. This product is a double-sided adhesive... | |
| 3M R3187 white splicing tape comes in a 36 mm width, 55 m length, uses a high tack repulpable adhesive and is packaged 24 per case. Can be used to... | |
| 3M R3389B blue splicing tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 per case. Can be used to a maximum... | |
| 3M Safety Walk 7634NA black anti-slip tape comes in a 1 in width and 180 in length. This product is a single-sided adhesive anti-slip tape. In addition to the other... | |
| 3M Safety Walk 7639NA black anti-slip tape comes in a 2 in width, 9 in length and is packaged 6 per pack. This product is a single-sided adhesive anti-slip tape. | |
| 3M Safety Walk 7730 black anti-slip tape 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape. | |
| 3M Safety Walk 7731 black anti-slip tape comes in a 1 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape. | |
| 3M Safety Walk 7732 black anti-slip tape comes in a 2 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape. | |
| 3M Safety Walk 7733 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per roll. This product is a single-sided adhesive anti-slip tape. | |
| 3M Scotch 03426NA insulating tape is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This... | |
| 3M Scotch 03429NA black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M Scotch 10455NA black insulating tape comes in a 0.75 in width, 350 in length and is packaged 24 rolls per case. Many tape products can have either conductive or... | |
| 3M Scotch 110-LongDC white foam mounting tape comes in a 3/4 in width, 350 in length and is packaged 8 rolls per case. | |
| 3M Scotch 114/DC white indoor mounting tape comes in a 1 in width, 50 in length and is packaged 12 rolls per case. | |
| 3M Scotch 190CL clear marking tape comes in a 3/4 in width, 125 in length and is packaged 6 rolls per case. | |
| 3M Scotch 190WT white marking tape comes in a 3/4 in width, 125 in length and is packaged 6 rolls per inner. | |
| 3M Scotch 191BK black colored plastic tape comes in a 1.5 in width, 125 in length and is packaged 6 rolls per case. | |
| 3M Scotch 191CL clear colored plastic tape comes in a 1.5 in width, 125 in length and is packaged 6 rolls per case. | |
| 3M Scotch 191RD red colored plastic tape comes in a 1.5 in width, 125 in length and is packaged 6 rolls per case. | |
| 3M Scotch 191WT white colored plastic tape comes in a 1.5 in width, 125 in length and is packaged 6 rolls per case. | |
| 3M Scotch 191YL yellow colored plastic tape comes in a 1.5 in width, 125 in length and is packaged 6 rolls per case. | |
| 3M Scotch 2020 masking/painter's tape comes in a 0.94 in width, 60 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2020 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 12 rolls per case. | |
| 3M Scotch 2020 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M Scotch 2020 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. | |
| 3M Scotch 234 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 24413-BA-6 black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 5 rolls per pack, 6 packs per case. | |
| 3M Scotch 341-DC-NA clear standard box sealing tape comes in a 2 in width, 800 in length and is packaged 12 rolls per case. | |
| 3M Scotch 347-DC-NA tan standard box sealing tape comes in a 1.88 in width, 800 in length and is packaged 12 rolls per case. | |
| 3M Scotch 350 clear filament strapping tape comes in a 2 in width, 360 in length and is packaged 36 rolls per case. Provides a tensile strength of 300 lb/in. | |
| 3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 371 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 371 white standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371CP white standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 410P clear foam mounting tape comes in a 1 in width, 60 in length and is packaged 6 rolls per case. When purchasing this product, consider the thickness. | |
| 3M Scotch 411DC gray foam mounting tape comes in a 1 in width, 5 ft length and is packaged 12 rolls per case. | |
| 3M Scotch 414DC black foam mounting tape comes in a 1 in width, 60 in length and is packaged 12 rolls per case. | |
| 3M Scotch 414P foam mounting tape comes in a 1 in width, 60 in length and is packaged 24 rolls per case. | |
| 3M Scotch 414P foam mounting tape comes in a 1 in width, 60 in length and is packaged 36 rolls per case. | |
| 3M Scotch 5016 grip tape comes in a 1.96 in width and 16.4 ft length. | |
| 3M Scotch 600 clear box sealing tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 9 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 18 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 6 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 3 in width, 500 yd length, uses an acrylic adhesive and is packaged 4 per case. Provides a tensile strength... | |
| 3M Scotch 600 clear box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 12 packs per... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides... | |
| 3M Scotch 660 red packaging tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. When purchasing this product,... | |
| 3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M Scotch 690 black color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 blue color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 PK4 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 18... | |
| 3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 red color coding bag/packaging tape comes in a 48 mm width, 66 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 690 white color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 yellow color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 700 black insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to... | |
| 3M Scotch 8004 clear fingerprint lifting tape specialty application tape comes in a 1 1/2 in width, 10 yd length, uses an acrylic adhesive and is packaged 12 rolls per... | |
| 3M Scotch 8004 clear fingerprint lifting tape specialty application tape comes in a 2 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per inner,... | |
| 3M Scotch 8004 clear fingerprint lifting tape specialty application tape comes in a 3 in width, 10 yd length, uses an acrylic adhesive and is packaged 6 rolls per inner,... | |
| 3M Scotch 8004 clear fingerprint lifting tape specialty application tape comes in a 3/4 in width, 10 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner,... | |
| 3M Scotch 821 pink label protection tape uses an acrylic adhesive and is packaged 8 rolls per case. Provides a tensile strength of 12 lb/in. When purchasing this product, consider... | |
| 3M Scotch 823 yellow label protection tape uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider... | |
| 3M Scotch 8898 blue strapping tape comes in a 12 mm width, 330 m length and uses a rubber adhesive. Provides a tensile strength of 160 lb/in. When purchasing this... | |
| 3M Scotch 8898 PK9 blue strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 rolls per pack, 4 packs per... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 12 mm width, 55 m length and is packaged 72 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 18 mm width, 55 m length and is packaged 48 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 24 mm width, 55 m length and is packaged 36 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 36 mm width, 55 m length and is packaged 24 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 48 mm width, 55 m length and is packaged 24 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 72 mm width, 55 m length and is packaged 12 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 96 mm width, 55 m length and is packaged 8 rolls per case. In addition to the other properties this... | |
| 3M Scotch 890MSR clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile... | |
| 3M Scotch 890RCT clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. | |
| 3M Scotch 890RCT clear filament strapping tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case. | |
| 3M Scotch 893 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 893 clear filament tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 6 rolls per pack, 12 packs per case. | |
| 3M Scotch 893 clear filament tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 2 rolls per pack, 18 packs per case. | |
| 3M Scotch 8959 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 50 mm width, 50 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 910 duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case. | |
| 3M Scotch clear hook & loop tape comes in a 1 in width, 3 in length and is packaged 1 pack per inner, 24 packs per case. This is a... | |
| 3M Scotch Super 33+ 200NA black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be... | |
| 3M Scotch Super 33+ black insulating tape comes in a 0.5 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M Scotch Super 33+ black insulating tape comes in a 0.75 in width, 450 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M Scotch Super 33+ black insulating tape comes in a 3/4 in width, 300 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M ScotchBlue 2080 masking/painter's tape comes in a 1.5 in width, 60 yd length and is packaged 1 pack per case. | |
| 3M ScotchBlue 2080 masking/painter's tape comes in a 1.5 in width, 60 yd length and is packaged 24 rolls per case. | |
| 3M ScotchBlue 2080 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 12 rolls per case. | |
| 3M ScotchBlue 2080 masking/painter's tape is packaged 108 rolls per case. | |
| 3M ScotchBlue 2080-18A masking/painter's tape comes in a 0.7 in width, 60 yd length and is packaged 48 per case. | |
| 3M ScotchBlue 2090 blue masking/painter's tape comes in a 1 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M ScotchBlue 2090 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M ScotchBlue 2090 masking/painter's tape comes in a 2 in width, 60 yd length and is packaged 81 rolls per case. | |
| 3M ScotchBlue 2090-48B-2PK masking/painter's tape is packaged 54 packs per case. | |
| 3M ScotchBlue 2093 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 12 rolls per case. | |
| 3M ScotchBlue 2093EL-24E masking/painter's tape comes in a 0.94 in width, 60 yd length and is packaged 36 rolls per case. | |
| 3M ScotchBlue 2093EL-36E blue masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 72 rolls per case. | |
| 3M ScotchBlue 2097-36EC blue masking/painter's tape comes in a 1.41 in width, 45 yd length and is packaged 16 packs per case. | |
| 3M Scotchgard 1004 clear protective film comes in a 17.38 in width, 67.69 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 35.5 in width, 8.19 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 38.38 in width, 10.75 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 38.38 in width, 23.38 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 38.50 in width, 23.38 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 45 in width, 42.64 in length and is packaged 20 per case. | |
| 3M Scotchgard 1004 clear protective film comes in a 56.75 in width, 15.94 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 56.88 in width, 15.94 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotchgard 1004 clear protective film comes in a 56.88 in width, 23.38 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances... | |
| 3M SJ30H black hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be... | |
| 3M SJ30H black hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M SJ30H black hook & loop tape comes in a 2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used... | |
| 3M SJ30H black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30H black hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30H white hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be... | |
| 3M SJ30H white hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M SJ30H white hook & loop tape comes in a 2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used... | |
| 3M SJ30H white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30H white hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30L black hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be... | |
| 3M SJ30L black hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M SJ30L black hook & loop tape comes in a 2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used... | |
| 3M SJ30L black hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30L black hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30L white hook & loop tape comes in a 1 1/2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be... | |
| 3M SJ30L white hook & loop tape comes in a 1 in width, 25 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used... | |
| 3M SJ30L white hook & loop tape comes in a 2 in width, 25 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used... | |
| 3M SJ30L white hook & loop tape comes in a 3/4 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ30L white hook & loop tape comes in a 5/8 in width, 25 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used... | |
| 3M SJ60L white hook & loop tape comes in a 2 in width, 25 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used... | |
| 3M Tartan 1615 insulating tape comes in a 0.709 in width, 60 ft length and is packaged 10 packs per case. Many tape products can have either conductive or insulating... | |
| 3M Tartan 1615 insulating tape comes in a 0.709 in width, 60 ft length and is packaged 100 rolls per case. Many tape products can have either conductive or insulating... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 packs per case. Provides a tensile... | |
| 3M Venture Tape 442B black filament strapping tape comes in a 63 in width, 55 yd length, uses an acrylic adhesive and is packaged 1 per case. | |
| 3M Venture Tape 442W white filament strapping tape comes in a 63 in width, 55 yd length, uses an acrylic adhesive and is packaged 1 per case. | |
| 3M VHB DEMO VHB tape is packaged 100 per bag, 1 bag per case. | |
| 3M VHB RP45 gray foam bonding very high bond tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls... | |
| 3M VHB RP45 gray foam bonding very high bond tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls... |
| << Prev | Next >> |