3M 3M 5453 Brown Slick Surface Tape - 9 in Width x 36 yd Length - 8.3 mil Thick - 17741 70006399565

Description
3M 5453 brown slick surface tape comes in a 9 in width, 36 yd length and uses a silicone adhesive. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.
Description
3M 5453 brown slick surface tape comes in a 9 in width, 36 yd length and uses a silicone adhesive. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5453 Brown Slick Surface Tape - 9 in Width x 36 yd Length - 8.3 mil Thick - 17741 - 051131-17741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5453 Brown Slick Surface Tape - 9 in Width x 36 yd Length - 8.3 mil Thick - 17741
051131-17741
3M 5453 Brown Slick Surface Tape - 9 in Width x 36 yd Length - 8.3 mil Thick - 17741 051131-17741
3M 5453 brown slick surface tape comes in a 9 in width, 36 yd length and uses a silicone adhesive. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.

3M 5453 brown slick surface tape comes in a 9 in width, 36 yd length and uses a silicone adhesive. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 175 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17741
Product Name 3M 5453 Brown Slick Surface Tape - 9 in Width x 36 yd Length - 8.3 mil Thick - 17741
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Coated Cloth Tape - 125 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details