3M 3M 9471 Clear Transfer Tape - 48 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 25626 70006430014

Description
3M 9471 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9471 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9471 Clear Transfer Tape - 48 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 25626 - 051115-25626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9471 Clear Transfer Tape - 48 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 25626
051115-25626
3M 9471 Clear Transfer Tape - 48 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 25626 051115-25626
3M 9471 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9471 clear transfer tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25626
Product Name 3M 9471 Clear Transfer Tape - 48 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 25626
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 280 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0230 inches (0.5842 mm)
View Details