3M 3M Cushion-Mount 1120 Tan Flexographic Plate Mounting Tape - 14 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 24888 70006416385

Description
3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1120 Tan Flexographic Plate Mounting Tape - 14 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 24888 - 051115-24888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1120 Tan Flexographic Plate Mounting Tape - 14 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 24888
051115-24888
3M Cushion-Mount 1120 Tan Flexographic Plate Mounting Tape - 14 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 24888 051115-24888
3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 1120 tan flexographic plate mounting tape comes in a 14 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.02 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24888
Product Name 3M Cushion-Mount 1120 Tan Flexographic Plate Mounting Tape - 14 in Width x 25 yd Length - 0.02 in Thick - Kraft Paper Liner - 24888
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details