The 476AXZ050M is a surface-mount aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 47 µF and a maximum ESR of 4.233 Ω at 20°C, 100 kHz. It supports a ripple current of 680 mA at 105°C and has dimensions of 6.3 mm in diameter and 7.7 mm in length. It operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The product meets shelf life and load life requirements of 1000 and 2000 hours at 105°C respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It is rated for resistance to soldering heat with a 250°C hot plate exposure for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.233Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 47µF 50V
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476AXZ050M | 1572-476AXZ050MCT-ND | 1572-476AXZ050MDKR-ND | 2002-476AXZ050M | 476AXZ050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |