Cornell Dubilier Aluminum Electrolytic 476SVL050MFE

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 95 mA @ 120 Hz, 105°C ESR: 4.23 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 95 mA @ 120 Hz, 105°C ESR: 4.23 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476SVL050MFE is a 47 µF, 50 V aluminum electrolytic capacitor with a 8 mm diameter and 10.5 mm length, designed for filtering and bypass applications. It operates from -55°C to +105°C and has a dissipation factor of 4.23 Ω at 120 Hz and 20°C. The rated ripple current is 95 mA at 120 Hz and 105°C. It meets a load life of 5000 hours at 105°C with rated voltage, with capacitance change under 30%, dissipation factor under 300% of maximum, and leakage current under 100% of maximum. The capacitor withstands soldering heat at 250°C for 30 seconds with minimal parameter shift. The capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 476SVL050MFE is a 47 µF, 50 V aluminum electrolytic capacitor with a 8 mm diameter and 10.5 mm length, designed for filtering and bypass applications. It operates from -55°C to +105°C and has a dissipation factor of 4.23 Ω at 120 Hz and 20°C. The rated ripple current is 95 mA at 120 Hz and 105°C. It meets a load life of 5000 hours at 105°C with rated voltage, with capacitance change under 30%, dissipation factor under 300% of maximum, and leakage current under 100% of maximum. The capacitor withstands soldering heat at 250°C for 30 seconds with minimal parameter shift. The capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVL050MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVL050MFE
Aluminum Electrolytic 476SVL050MFE
For New Design: Yes Capacitance: 47 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 95 mA @ 120 Hz, 105°C ESR: 4.23 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 95 mA @ 120 Hz, 105°C
  • ESR: 4.23 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 476SVL050MFE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476SVL050MFE-ND
Aluminum Electrolytic Capacitors 476SVL050MFE-ND
47µF 20V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.23Ohm @ 120Hz 5000 Hrs @ 105°C

47µF 20V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.23Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 476SVL050MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
476SVL050MFE
Aluminum Electrolytic Capacitor 476SVL050MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 476SVL050MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476SVL050MFE
Capacitors - Aluminum Electrolytic Capacitors 476SVL050MFE
CAP ALUM 47UF 20% 20V SMD

CAP ALUM 47UF 20% 20V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476SVL050MFE 476SVL050MFE-ND 476SVL050MFE 476SVL050MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details