Aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 47 µF, and dimensions of 6.3 mm × 5.4 mm. It has a maximum ESR of 4.23 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 105 mA at 85°C. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20%. Endurance is 2000 hours at 85°C with rated voltage applied. Meets shelf life and soldering heat resistance requirements as specified for the series.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 47µF 50V
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.23Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476SML050M | 2002-476SML050M | 1572-476SML050MTR-ND | 476SML050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |