Cornell Dubilier Aluminum Electrolytic Capacitors 383LX333M050B052VS

Description
33000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 18mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
33000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 18mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2020-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2020-ND
Aluminum Electrolytic Capacitors 338-2020-ND
33000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 18mOhm 3000 Hrs @ 105°C

33000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 18mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX333M050B052VS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
383LX333M050B052VS
Capacitors - Aluminum Electrolytic Capacitors 383LX333M050B052VS
CAP ALUM 33000UF 20% 50V SNAP

CAP ALUM 33000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-2020-ND 383LX333M050B052VS
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers