Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated for 20 VDC with a capacitance of 47 µF, housed in an 8x8 mm package. It has a maximum ESR of 5.29 Ω at 120 Hz and 45 mΩ at 100 kHz, with a ripple current rating of 1890 mA RMS at 100 kHz and +105°C. Operating temperature range is -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is 280 µA maximum. Meets stability requirements under load life and damp heat tests with specified limits on ESR, dissipation factor, and leakage current. Soldering heat resistance verified at 230°C for 75 seconds.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 20V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476UVG020MFF | 476UVG020MFF | 476UVG020MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |