The 477SML010MD8 is a 470 µF aluminum electrolytic capacitor with a rated voltage of 10 V, designed for surface-mount applications in filtering, bypassing, coupling, and blocking circuits. It features a dimensions of 8 mm diameter by 10.5 mm length, a maximum ESR of 0.8466 Ω at 120 Hz and +20°C, and a maximum ripple current of 390 mA at 85°C. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at rated voltage and 85°C, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The part has a capacitance tolerance of +20% at 120 Hz and 20°C, and leakage current not exceeding 0.01CV or 3 µA, whichever is greater. Its case style is surface mount, optimized for reflow soldering.
Smt Aluminum Electroytic
CAP ALUM 470UF 20% 10V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 477SML010MD8 | 477SML010MD8 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |