The 397XMPL2R5MG19R is a low-profile, multilayer chip capacitor for decoupling and noise suppression, rated for operation from -55°C to +105°C with a working voltage of 2.5 VDC. It has a capacitance of 390 µF with a tolerance of +20%/-35% at 120 Hz and 20°C, a maximum ESR of 0.2551 Ω at 100 kHz and 20°C, and a maximum ripple current of 97.5 A at 105°C. The part is housed in an EIA G19 case measuring 7.3 mm × 4.3 mm × 1.9 mm and is RoHS compliant with halogen-free epoxy. Leakage current at 25°C is limited to 4.5 µA after 2 minutes.
Datasheet Summary Powered by GS/AI
The 397XMPL2R5MG19R is a low-profile, multilayer chip capacitor for decoupling and noise suppression, rated for operation from -55°C to +105°C with a working voltage of 2.5 VDC. It has a capacitance of 390 µF with a tolerance of +20%/-35% at 120 Hz and 20°C, a maximum ESR of 0.2551 Ω at 100 kHz and 20°C, and a maximum ripple current of 97.5 A at 105°C. The part is housed in an EIA G19 case measuring 7.3 mm × 4.3 mm × 1.9 mm and is RoHS compliant with halogen-free epoxy. Leakage current at 25°C is limited to 4.5 µA after 2 minutes.