Cornell Dubilier Aluminum Electrolytic Capacitors 381LX821M160J042

Description
105 °C High Ripple, Snap-In Aluminum 820µF 160V
Request a Quote Datasheet
Description
105 °C High Ripple, Snap-In Aluminum 820µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-381LX821M160J042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX821M160J042
Aluminum Electrolytic Capacitors 2002-381LX821M160J042
105 °C High Ripple, Snap-In Aluminum 820µF 160V

105 °C High Ripple, Snap-In Aluminum 820µF 160V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LX821M160J042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LX821M160J042-ND
Aluminum Electrolytic Capacitors 381LX821M160J042-ND
820µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 105°C

820µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX821M160J042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX821M160J042
Capacitors - Aluminum Electrolytic Capacitors 381LX821M160J042
CAP ALUM 820UF 20% 160V SNAP

CAP ALUM 820UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-381LX821M160J042 381LX821M160J042-ND 381LX821M160J042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
WVDC 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers