The 477SML016M is a surface-mount aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF, a maximum ESR of 0.56 Ω at 120 Hz and 20°C, and a maximum ripple current of 350 mA at 85°C and 120 Hz. It has a diameter of 8 mm and a length of 10.5 mm, and operates within a temperature range of -40°C to +85°C. The part meets a load life requirement of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 560mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 470µF 16V
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477SML016M | 1572-477SML016MTR-ND | 2002-477SML016M | 477SML016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |