Cornell Dubilier Aluminum Electrolytic Capacitors 383LX393M050N082

Description
39000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 13mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
39000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 13mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2021-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2021-ND
Aluminum Electrolytic Capacitors 338-2021-ND
39000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 13mOhm @ 120Hz 3000 Hrs @ 105°C

39000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 13mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX393M050N082 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
383LX393M050N082
Capacitors - Aluminum Electrolytic Capacitors 383LX393M050N082
CAP ALUM 39000UF 20% 50V SNAP

CAP ALUM 39000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-2021-ND 383LX393M050N082
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details