The 381LX473M016A452 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 47,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 45 mm length, and is designed for high ripple current applications in switching power supplies and motor drives. The capacitor operates within a temperature range of -40 °C to +105 °C and has a rated ripple current of 5.50 A at 120 Hz and 6.30 A at 105 °C. It includes two snap-in pins with 6.3 mm terminal length and is insulated with PET material. The product meets a 3000-hour endurance test at full load and 105 °C, with a shelf life specification of 1000 hours at 105 °C.
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 47000µF 16V
CAP ALUM 47000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX473M016A452 | 338-2318-ND | 2002-381LX473M016A452 | 381LX473M016A452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |