The 381LX682M025J012 is a snap-in aluminum electrolytic capacitor with a capacitance of 6800 µF, a voltage rating of 25 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 25 mm, with two 6.3 mm snap-in pins. The capacitor is rated for a ripple current of 2.40 A at 120 Hz and 2.80 A at 20 kHz at +105 °C, with a maximum ESR of 0.070 Ω at +25 °C and 0.055 Ω at 120 Hz. The operating temperature range is -40 °C to +105 °C. Endurance life is 3000 hours at full load and 105 °C, and shelf life is 1000 hours at 105 °C. The insulation is PVC or PET, with a safety vent on the can. The part is rated for 105 °C and meets the 381LX series specifications.
105 °C High Ripple, Snap-In Aluminum 6800µF 25V
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 6800UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX682M025J012 | 2002-381LX682M025J012 | 338-2565-ND | 381LX682M025J012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |