Aluminum electrolytic capacitor rated for 16V DC with 47 µF capacitance and ±20% tolerance, designed for filtering, bypass, and decoupling in applications requiring high reliability. It has a diameter of 6.3 mm and a length of 5.8 mm, operating from -55°C to +105°C. The part enables a maximum ripple current of 60 mA at 120 Hz and 105°C, with an ESR of 7.05 Ω at 120 Hz and 20°C. Load life is 5000 hours at 105°C with rated voltage, and it meets shelf life and soldering heat resistance requirements. The part conforms to the SVL series performance and stability criteria, including a dissipation factor of 0.20 at 120 Hz and 20°C, and leakage current limited to 0.01CV or 3 µA, whichever is greater.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476SVL016MEW | 476SVL016MEW | 476SVL016MEW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |