Cornell Dubilier Aluminum Electrolytic 685AXZ050M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 685AXZ050M is an aluminum electrolytic capacitor with a voltage rating of 50 VDC, a capacitance of 4.7 µF, and a maximum ESR of 42.328 Ω at 100 kHz and 20°C. It has a maximum ripple current of 85 mA at 100 kHz and 105°C, and is configured in a 5 mm diameter by 5.4 mm height package. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life requirement at 105°C with rated voltage and maintains stability under shelf life and soldering heat conditions.

Datasheet Summary
Powered by GS/AI

The 685AXZ050M is an aluminum electrolytic capacitor with a voltage rating of 50 VDC, a capacitance of 4.7 µF, and a maximum ESR of 42.328 Ω at 100 kHz and 20°C. It has a maximum ripple current of 85 mA at 100 kHz and 105°C, and is configured in a 5 mm diameter by 5.4 mm height package. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life requirement at 105°C with rated voltage and maintains stability under shelf life and soldering heat conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 685AXZ050M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
685AXZ050M
Aluminum Electrolytic 685AXZ050M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 685AXZ050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
685AXZ050M
Capacitors - Aluminum Electrolytic Capacitors 685AXZ050M
CAP ALUM 6.8UF 20% 50V SMD

CAP ALUM 6.8UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 685AXZ050M 685AXZ050M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers