The 476SML025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a cylindrical case measuring 6.3 mm in diameter and 5.4 mm in length. The capacitor operates over a temperature range of -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 5.644 Ω at 120 Hz and +20°C. It supports a maximum RMS ripple current of 70 mA at 120 Hz and +85°C. The part meets a 2000-hour load life specification at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Leakage current is limited to 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 25V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476SML025M | 476SML025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |