The 397XMPL2R5MG19A is a low-profile, multilayer chip capacitor for decoupling and noise suppression, rated for 2.5 VDC and 390 µF capacitance with a tolerance of +20% (M) and -35% (Y) at 120 Hz and 20°C. It features an ESR of 0.2551 Ω at 100 kHz and 20°C, with a maximum ripple current of 97.5 A at 105°C. The device is housed in a 7.3 mm × 4.3 mm × 1.9 mm EIA G19 case, operates from -55°C to +105°C, and meets RoHS compliance with halogen-free epoxy. Leakage current is specified at 4.5 µA at 25°C for 2 minutes. Load life and moisture resistance tests confirm stability under stress conditions.
Datasheet Summary Powered by GS/AI
The 397XMPL2R5MG19A is a low-profile, multilayer chip capacitor for decoupling and noise suppression, rated for 2.5 VDC and 390 µF capacitance with a tolerance of +20% (M) and -35% (Y) at 120 Hz and 20°C. It features an ESR of 0.2551 Ω at 100 kHz and 20°C, with a maximum ripple current of 97.5 A at 105°C. The device is housed in a 7.3 mm × 4.3 mm × 1.9 mm EIA G19 case, operates from -55°C to +105°C, and meets RoHS compliance with halogen-free epoxy. Leakage current is specified at 4.5 µA at 25°C for 2 minutes. Load life and moisture resistance tests confirm stability under stress conditions.