The 397XMPL2R5MG19X is a low-profile, multilayer chip capacitor with a rated voltage of 2.5 VDC and a capacitance of 390 µF, designed for decoupling and noise suppression in operating temperatures from -55°C to +105°C. It has a case size of 7.3 mm × 4.3 mm × 1.9 mm and a maximum ripple current of 97.5 A at 105°C. The ESR at 100 kHz is 255.1 mΩ, with a maximum leakage current of 4.5 µA at 25°C. The component is halogen-free, RoHS compliant, and features a capacitance tolerance of +20% / -35%.
Datasheet Summary Powered by GS/AI
The 397XMPL2R5MG19X is a low-profile, multilayer chip capacitor with a rated voltage of 2.5 VDC and a capacitance of 390 µF, designed for decoupling and noise suppression in operating temperatures from -55°C to +105°C. It has a case size of 7.3 mm × 4.3 mm × 1.9 mm and a maximum ripple current of 97.5 A at 105°C. The ESR at 100 kHz is 255.1 mΩ, with a maximum leakage current of 4.5 µA at 25°C. The component is halogen-free, RoHS compliant, and features a capacitance tolerance of +20% / -35%.