The 475SML100MD8 is a surface-mount aluminum electrolytic capacitor rated for 100 VDC, with a capacitance of 4.7 µF, an ESR of 3.53 Ω at 120 Hz and +20°C, and a maximum ripple current of 60 mA at 120 Hz and +85°C. It measures 8 mm in diameter and 10.5 mm in length. The operating temperature range is -40°C to +85°C, and it meets a load life specification of 2000 hours at 85°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 4.7µF 100V
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.53Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - SMD 4.7uF 100V 20% tol. ELECTROLYTIC
CAP ALUM 4.7UF 20% 100V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475SML100MD8 | 2002-475SML100MD8 | 1572-475SML100MD8TR-ND | 475SML100MD8 | 475SML100MD8 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |