Cornell Dubilier Aluminum Electrolytic 381LX223M035A052

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LX223M035A052 is a 105 °C high-ripple, snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 35 Vdc. It features a 35 mm diameter and 50 mm length, with 2 pins for snap-in mounting. The capacitor has an ESR of 0.023 Ω at 120 Hz and 0.017 Ω at 20 kHz, with a ripple current rating of 5.0 A at 105 °C. It meets the endurance life test of 3000 hours at full load and 105 °C, with specified limits on capacitance change, ESR, and leakage current. The case insulation is PET, as implied by date code criteria, and it is designed for demanding applications such as switching power supplies and motor drives.

Datasheet Summary
Powered by GS/AI

The 381LX223M035A052 is a 105 °C high-ripple, snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 35 Vdc. It features a 35 mm diameter and 50 mm length, with 2 pins for snap-in mounting. The capacitor has an ESR of 0.023 Ω at 120 Hz and 0.017 Ω at 20 kHz, with a ripple current rating of 5.0 A at 105 °C. It meets the endurance life test of 3000 hours at full load and 105 °C, with specified limits on capacitance change, ESR, and leakage current. The case insulation is PET, as implied by date code criteria, and it is designed for demanding applications such as switching power supplies and motor drives.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LX223M035A052 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LX223M035A052
Aluminum Electrolytic 381LX223M035A052
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2305-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2305-ND
Aluminum Electrolytic Capacitors 338-2305-ND
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX223M035A052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
381LX223M035A052
Capacitors - Aluminum Electrolytic Capacitors 381LX223M035A052
CAP ALUM 22000UF 20% 35V SNAP

CAP ALUM 22000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 381LX223M035A052 338-2305-ND 381LX223M035A052
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers