Cornell Dubilier Aluminum Electrolytic Capacitors 477AVD010MFE

Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 477AVD010MFE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477AVD010MFE-ND
Aluminum Electrolytic Capacitors 477AVD010MFE-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 120Hz 5000 Hrs @ 105°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477AVD010MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477AVD010MFE
Capacitors - Aluminum Electrolytic Capacitors 477AVD010MFE
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 477AVD010MFE-ND 477AVD010MFE
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details