Cornell Dubilier Aluminum Electrolytic 476SVL6R3MDW

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 45 mA @ 120 Hz, 105°C ESR: 11.29 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.8mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 45 mA @ 120 Hz, 105°C ESR: 11.29 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476SVL6R3MDW is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 47 µF and a tolerance of +20%. It has a diameter of 5 mm and a length of 5.8 mm, with a maximum ESR of 11.29 Ω at 120 Hz and 20°C, and a rated ripple current of 45 mA at 120 Hz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C and is rated for 3000 hours of load life at 105°C with rated voltage. It meets the SVL Long Life series specifications including stability and shelf life performance under specified conditions.

Datasheet Summary
Powered by GS/AI

The 476SVL6R3MDW is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 47 µF and a tolerance of +20%. It has a diameter of 5 mm and a length of 5.8 mm, with a maximum ESR of 11.29 Ω at 120 Hz and 20°C, and a rated ripple current of 45 mA at 120 Hz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C and is rated for 3000 hours of load life at 105°C with rated voltage. It meets the SVL Long Life series specifications including stability and shelf life performance under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVL6R3MDW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVL6R3MDW
Aluminum Electrolytic 476SVL6R3MDW
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 45 mA @ 120 Hz, 105°C ESR: 11.29 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.8mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 45 mA @ 120 Hz, 105°C
  • ESR: 11.29 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.8mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 476SVL6R3MDW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
476SVL6R3MDW
Aluminum Electrolytic Capacitor 476SVL6R3MDW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 476SVL6R3MDW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476SVL6R3MDW
Capacitors - Aluminum Electrolytic Capacitors 476SVL6R3MDW
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 476SVL6R3MDW 476SVL6R3MDW 476SVL6R3MDW
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers