Cornell Dubilier Aluminum Electrolytic Capacitors 383LX153M080B062VS

Description
15000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2037-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2037-ND
Aluminum Electrolytic Capacitors 338-2037-ND
15000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C

15000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 28mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX153M080B062VS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
383LX153M080B062VS
Capacitors - Aluminum Electrolytic Capacitors 383LX153M080B062VS
CAP ALUM 15000UF 20% 80V SNAP

CAP ALUM 15000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-2037-ND 383LX153M080B062VS
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details