Aluminum electrolytic capacitor for filtering, bypass, and decoupling, with a rated voltage of 16 VDC, capacitance of 470 µF, and a maximum ESR of 0.706 Ω at 120 Hz and +20°C. It has a ripple current rating of 600 mA at 100 kHz and +105°C, in a 8 mm diameter by 10.2 mm length cylindrical case. Operating temperature range is -55°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. Capacitance tolerance is +20%, and leakage current is 0.01CV or 3 µA, whichever is greater. It meets stability and reliability specs including resistance to soldering heat and shelf life requirements.
Smt Aluminum Electroytic
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 706mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 16V SMD
CAP ALUM 470UF 20% 16V SMD
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 470µF 16V
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477AXZ016M | 1572-477AXZ016MTR-ND | 1572-477AXZ016MDKR-ND | 2002-477AXZ016M | 477AXZ016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |