Aluminum electrolytic capacitors in the SML series offer rated voltages from 4 V to 100 V and capacitances from 0.1 µF to 1500 µF, designed for filtering, bypass, coupling, and blocking applications. The components feature a cylindrical package with diameters from 4 mm to 10 mm and lengths from 5.4 mm to 10.5 mm. They operate over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The series meets 2000-hour load life and 1000-hour shelf life requirements at 85°C, with capacitance change limited to less than 20% of the initial value and leakage current within specified limits. Ripple current ratings vary by model, with maximum values up to 750 mA at 120 Hz and 85°C for 100 V variants. Soldering heat resistance is verified with a 30-second exposure at 250°C.
Smt Aluminum Electroytic
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.5274Ohm @ 120Hz 2000 Hrs @ 85°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.5274Ohm @ 120Hz 2000 Hrs @ 85°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.5274Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 47µF 100V
CAP ALUM 47UF 20% 100V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476SML100M | 1572-1483-2-ND | 1572-1483-6-ND | 2002-476SML100M | 476SML100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |